Vishay Intertechnology, Inc. RES 9.1K OHM 1/10W 1% 0603 M55342K12B9E10MTSV

Description
RES 9.1Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 9.1Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 1/10W 1% 0603 - M55342K12B9E10MTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 1/10W 1% 0603
M55342K12B9E10MTSV
RES 9.1K OHM 1/10W 1% 0603 M55342K12B9E10MTSV
RES 9.1Kohm 1/10W 1% 0603

RES 9.1Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B9E10MTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B9E10MTSVTR-ND
Chip Resistor - Surface Mount 764-M55342K12B9E10MTSVTR-ND
9.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

9.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B9E10MTSV 764-M55342K12B9E10MTSVTR-ND
Product Name RES 9.1K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 9100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers