Vishay Precision Group Rcwpm-0603 953 1% K M55342K12B953Dm Rsl Vishay M55342K12B953DMUL

Description
RCWPM-0603 953 1% K M55342K12B953DM RSL
Description
RCWPM-0603 953 1% K M55342K12B953DM RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 953 1% K M55342K12B953Dm Rsl Vishay - 22P8923 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 953 1% K M55342K12B953Dm Rsl Vishay
22P8923
Rcwpm-0603 953 1% K M55342K12B953Dm Rsl Vishay 22P8923
RCWPM-0603 953 1% K M55342K12B953DM RSL

RCWPM-0603 953 1% K M55342K12B953DM RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8923
Product Name Rcwpm-0603 953 1% K M55342K12B953Dm Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers