Vishay Intertechnology, Inc. RES 8.2K OHM 1/10W 1% 0603 M55342K12B8E20RWSV

Description
RES 8.2Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 8.2Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/10W 1% 0603 - M55342K12B8E20RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/10W 1% 0603
M55342K12B8E20RWSV
RES 8.2K OHM 1/10W 1% 0603 M55342K12B8E20RWSV
RES 8.2Kohm 1/10W 1% 0603

RES 8.2Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B8E20RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B8E20RWSV-ND
Chip Resistor - Surface Mount 764-M55342K12B8E20RWSV-ND
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B8E20RWSV 764-M55342K12B8E20RWSV-ND
Product Name RES 8.2K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 8200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers