Vishay Intertechnology, Inc. Res Thick Film 0603 7.68K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray M55342K12B7E68RWB

Description
Res Thick Film 0603 7.68K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 0603 7.68K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 7.68K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray - M55342K12B7E68RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 7.68K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
M55342K12B7E68RWB
Res Thick Film 0603 7.68K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray M55342K12B7E68RWB
Res Thick Film 0603 7.68K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 0603 7.68K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K12B7E68RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B7E68RWB-ND
Chip Resistor - Surface Mount 541-M55342K12B7E68RWB-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B7E68RWB 541-M55342K12B7E68RWB-ND
Product Name Res Thick Film 0603 7.68K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 100 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details