Vishay Precision Group Rcwpm-0603 787 1% K M55342K12B787Dm Rsl Vishay M55342K12B787DMUL

Description
RCWPM-0603 787 1% K M55342K12B787DM RSL
Description
RCWPM-0603 787 1% K M55342K12B787DM RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 787 1% K M55342K12B787Dm Rsl Vishay - 22P8706 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 787 1% K M55342K12B787Dm Rsl Vishay
22P8706
Rcwpm-0603 787 1% K M55342K12B787Dm Rsl Vishay 22P8706
RCWPM-0603 787 1% K M55342K12B787DM RSL

RCWPM-0603 787 1% K M55342K12B787DM RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8706
Product Name Rcwpm-0603 787 1% K M55342K12B787Dm Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details