Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K12B750DRWB

Description
THICK FILM RESISTOR 0603 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 0603 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K12B750DRWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B750DRWB-ND
Chip Resistor - Surface Mount 541-M55342K12B750DRWB-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet
SMD,0603,750K,1%,50V,100PPM,R/.01%,TRAY - M55342K12B750DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,0603,750K,1%,50V,100PPM,R/.01%,TRAY
M55342K12B750DRWB
SMD,0603,750K,1%,50V,100PPM,R/.01%,TRAY M55342K12B750DRWB
SMD,0603,750K,1%,50V ,100PPM,R/.01%,TRAY

SMD,0603,750K,1%,50V,100PPM,R/.01%,TRAY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K12B750DRWB-ND M55342K12B750DRWB
Product Name Chip Resistor - Surface Mount SMD,0603,750K,1%,50V,100PPM,R/.01%,TRAY
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers