Vishay Intertechnology, Inc. RES 71 OHM 1/10W 1% 0603 M55342K12B71D0RWSV

Description
RES 71ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 71ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71 OHM 1/10W 1% 0603 - M55342K12B71D0RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71 OHM 1/10W 1% 0603
M55342K12B71D0RWSV
RES 71 OHM 1/10W 1% 0603 M55342K12B71D0RWSV
RES 71ohm 1/10W 1% 0603

RES 71ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B71D0RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B71D0RWSV-ND
Chip Resistor - Surface Mount 764-M55342K12B71D0RWSV-ND
71 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

71 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B71D0RWSV 764-M55342K12B71D0RWSV-ND
Product Name RES 71 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 71 ohms 71 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676257-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details