Vishay Precision Group Rcwpm-0603 60.4 1% K M55342K12B60D4M Tsl Vishay M55342K12B60D4MWL

Description
RCWPM-0603 60.4 1% K M55342K12B60D4M TSL
Description
RCWPM-0603 60.4 1% K M55342K12B60D4M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 60.4 1% K M55342K12B60D4M Tsl Vishay - 22P8447 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 60.4 1% K M55342K12B60D4M Tsl Vishay
22P8447
Rcwpm-0603 60.4 1% K M55342K12B60D4M Tsl Vishay 22P8447
RCWPM-0603 60.4 1% K M55342K12B60D4M TSL

RCWPM-0603 60.4 1% K M55342K12B60D4M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8447
Product Name Rcwpm-0603 60.4 1% K M55342K12B60D4M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details