Vishay Precision Group Rcwpm-0603 5.6K 2% K M55342K12B5H60R Rsl Vishay M55342K12B5H60RUL

Description
RCWPM-0603 5.6K 2% K M55342K12B5H60R RSL
Description
RCWPM-0603 5.6K 2% K M55342K12B5H60R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 5.6K 2% K M55342K12B5H60R Rsl Vishay - 22P8212 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 5.6K 2% K M55342K12B5H60R Rsl Vishay
22P8212
Rcwpm-0603 5.6K 2% K M55342K12B5H60R Rsl Vishay 22P8212
RCWPM-0603 5.6K 2% K M55342K12B5H60R RSL

RCWPM-0603 5.6K 2% K M55342K12B5H60R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P8212
Product Name Rcwpm-0603 5.6K 2% K M55342K12B5H60R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details