Vishay Intertechnology, Inc. RES 4.32K OHM 1/10W 1% 0603 M55342K12B4E32RWSV

Description
RES 4.32Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 4.32Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/10W 1% 0603 - M55342K12B4E32RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/10W 1% 0603
M55342K12B4E32RWSV
RES 4.32K OHM 1/10W 1% 0603 M55342K12B4E32RWSV
RES 4.32Kohm 1/10W 1% 0603

RES 4.32Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B4E32RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B4E32RWSV-ND
Chip Resistor - Surface Mount 764-M55342K12B4E32RWSV-ND
4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B4E32RWSV 764-M55342K12B4E32RWSV-ND
Product Name RES 4.32K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 4320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details