Vishay Intertechnology, Inc. RES 4.99K OHM 1/10W 0.1% 0603 M55342K12B4B99RT5

Description
RES 4.99Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.99Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/10W 0.1% 0603 - M55342K12B4B99RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/10W 0.1% 0603
M55342K12B4B99RT5
RES 4.99K OHM 1/10W 0.1% 0603 M55342K12B4B99RT5
RES 4.99Kohm 1/10W 0.1% 0603

RES 4.99Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B4B99RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B4B99RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K12B4B99RT5TR-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B4B99RT5 764-M55342K12B4B99RT5TR-ND
Product Name RES 4.99K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers