Vishay Intertechnology, Inc. RES 4.48K OHM 1/10W 0.1% 0603 M55342K12B4B48RBS

Description
RES 4.48Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.48Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.48K OHM 1/10W 0.1% 0603 - M55342K12B4B48RBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.48K OHM 1/10W 0.1% 0603
M55342K12B4B48RBS
RES 4.48K OHM 1/10W 0.1% 0603 M55342K12B4B48RBS
RES 4.48Kohm 1/10W 0.1% 0603

RES 4.48Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B4B48RBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B4B48RBS-ND
Chip Resistor - Surface Mount 764-M55342K12B4B48RBS-ND
4.48 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

4.48 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B4B48RBS 764-M55342K12B4B48RBS-ND
Product Name RES 4.48K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 4480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details