Vishay Intertechnology, Inc. RES 4.37K OHM 1/10W 0.1% 0603 M55342K12B4B37RT5

Description
RES 4.37Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.37Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.37K OHM 1/10W 0.1% 0603 - M55342K12B4B37RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.37K OHM 1/10W 0.1% 0603
M55342K12B4B37RT5
RES 4.37K OHM 1/10W 0.1% 0603 M55342K12B4B37RT5
RES 4.37Kohm 1/10W 0.1% 0603

RES 4.37Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B4B37RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B4B37RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K12B4B37RT5TR-ND
4.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

4.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B4B37RT5 764-M55342K12B4B37RT5TR-ND
Product Name RES 4.37K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 4370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176331-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 680 ohms
View Details
3 suppliers
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers