Vishay Intertechnology, Inc. RES 49.9 OHM 1/10W 1% 0603 M55342K12B49D9CBSV

Description
RES 49.9ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 49.9ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/10W 1% 0603 - M55342K12B49D9CBSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/10W 1% 0603
M55342K12B49D9CBSV
RES 49.9 OHM 1/10W 1% 0603 M55342K12B49D9CBSV
RES 49.9ohm 1/10W 1% 0603

RES 49.9ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B49D9CBSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B49D9CBSV-ND
Chip Resistor - Surface Mount 764-M55342K12B49D9CBSV-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B49D9CBSV 764-M55342K12B49D9CBSV-ND
Product Name RES 49.9 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1183FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details