Vishay Intertechnology, Inc. Res Thick Film 0603 499 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray M55342K12B499DRWB

Description
Res Thick Film 0603 499 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 0603 499 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 499 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray - M55342K12B499DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 499 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
M55342K12B499DRWB
Res Thick Film 0603 499 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray M55342K12B499DRWB
Res Thick Film 0603 499 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 0603 499 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K12B499DRWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B499DRWB-ND
Chip Resistor - Surface Mount 541-M55342K12B499DRWB-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B499DRWB 541-M55342K12B499DRWB-ND
Product Name Res Thick Film 0603 499 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 100 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers