Vishay Intertechnology, Inc. Res Thick Film 0603 432 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B432DRS2

Description
Res Thick Film 0603 432 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 432 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 432 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R - M55342K12B432DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 432 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
M55342K12B432DRS2
Res Thick Film 0603 432 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B432DRS2
Res Thick Film 0603 432 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0603 432 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K12B432DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B432DRS2CT-ND
Chip Resistor - Surface Mount 541-M55342K12B432DRS2CT-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K12B432DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B432DRS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K12B432DRS2DKR-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K12B432DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B432DRS2TR-ND
Chip Resistor - Surface Mount 541-M55342K12B432DRS2TR-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B432DRS2 541-M55342K12B432DRS2CT-ND
Product Name Res Thick Film 0603 432 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 100 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD124JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details