Vishay Intertechnology, Inc. THIN FILM,0603,422,.1%,100PPM,WAFFLE M55342K12B422ARWS

Description
THIN FILM,0603,422,.1%,10 0PPM,WAFFLE
Request a Quote Datasheet
Description
THIN FILM,0603,422,.1%,10 0PPM,WAFFLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,422,.1%,100PPM,WAFFLE - M55342K12B422ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,422,.1%,100PPM,WAFFLE
M55342K12B422ARWS
THIN FILM,0603,422,.1%,100PPM,WAFFLE M55342K12B422ARWS
THIN FILM,0603,422,.1%,10 0PPM,WAFFLE

THIN FILM,0603,422,.1%,100PPM,WAFFLE

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B422ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B422ARWS-ND
Chip Resistor - Surface Mount 764-M55342K12B422ARWS-ND
422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

422 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B422ARWS 764-M55342K12B422ARWS-ND
Product Name THIN FILM,0603,422,.1%,100PPM,WAFFLE Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details