Vishay Precision Group Rcwpm-0603 3.83K 1% K M55342K12B3E83R Ts Vishay M55342K12B3E83RWL

Description
RCWPM-0603 3.83K 1% K M55342K12B3E83R TS
Description
RCWPM-0603 3.83K 1% K M55342K12B3E83R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 3.83K 1% K M55342K12B3E83R Ts Vishay - 22P7586 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 3.83K 1% K M55342K12B3E83R Ts Vishay
22P7586
Rcwpm-0603 3.83K 1% K M55342K12B3E83R Ts Vishay 22P7586
RCWPM-0603 3.83K 1% K M55342K12B3E83R TS

RCWPM-0603 3.83K 1% K M55342K12B3E83R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7586
Product Name Rcwpm-0603 3.83K 1% K M55342K12B3E83R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details