Vishay Precision Group Rcwpm-0603 3.65K 1% K M55342K12B3E65S Ts Vishay M55342K12B3E65SWL

Description
RCWPM-0603 3.65K 1% K M55342K12B3E65S TS
Description
RCWPM-0603 3.65K 1% K M55342K12B3E65S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 3.65K 1% K M55342K12B3E65S Ts Vishay - 22P7575 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 3.65K 1% K M55342K12B3E65S Ts Vishay
22P7575
Rcwpm-0603 3.65K 1% K M55342K12B3E65S Ts Vishay 22P7575
RCWPM-0603 3.65K 1% K M55342K12B3E65S TS

RCWPM-0603 3.65K 1% K M55342K12B3E65S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7575
Product Name Rcwpm-0603 3.65K 1% K M55342K12B3E65S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details