Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K12B33E2RWB

Description
THICK FILM RESISTOR 0603 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 0603 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K12B33E2RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B33E2RWB-ND
Chip Resistor - Surface Mount 541-M55342K12B33E2RWB-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet
Res Thick Film 0603 33.2K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray - M55342K12B33E2RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 33.2K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
M55342K12B33E2RWB
Res Thick Film 0603 33.2K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray M55342K12B33E2RWB
Res Thick Film 0603 33.2K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 0603 33.2K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K12B33E2RWB-ND M55342K12B33E2RWB
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 33.2K Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD Tray
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details