Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K12B301DRS2

Description
RCWPM-0603 301 1% K M55342K12B30
Request a Quote Datasheet
Description
RCWPM-0603 301 1% K M55342K12B30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K12B301DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B301DRS2TR-ND
Chip Resistor - Surface Mount 541-M55342K12B301DRS2TR-ND
RCWPM-0603 301 1% K M55342K12B30

RCWPM-0603 301 1% K M55342K12B30

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K12B301DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B301DRS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K12B301DRS2DKR-ND
RCWPM-0603 301 1% K M55342K12B30

RCWPM-0603 301 1% K M55342K12B30

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K12B301DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B301DRS2CT-ND
Chip Resistor - Surface Mount 541-M55342K12B301DRS2CT-ND
RCWPM-0603 301 1% K M55342K12B30

RCWPM-0603 301 1% K M55342K12B30

Buy Now Datasheet
Res Thick Film 0603 301 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R - M55342K12B301DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 301 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
M55342K12B301DRS2
Res Thick Film 0603 301 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B301DRS2
Res Thick Film 0603 301 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0603 301 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K12B301DRS2TR-ND M55342K12B301DRS2
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 301 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details