Vishay Precision Group Rcwpm-0603 2.74K 1% K M55342K12B2E74M Ts Vishay M55342K12B2E74MWL

Description
RCWPM-0603 2.74K 1% K M55342K12B2E74M TS
Description
RCWPM-0603 2.74K 1% K M55342K12B2E74M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 2.74K 1% K M55342K12B2E74M Ts Vishay - 22P7152 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 2.74K 1% K M55342K12B2E74M Ts Vishay
22P7152
Rcwpm-0603 2.74K 1% K M55342K12B2E74M Ts Vishay 22P7152
RCWPM-0603 2.74K 1% K M55342K12B2E74M TS

RCWPM-0603 2.74K 1% K M55342K12B2E74M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7152
Product Name Rcwpm-0603 2.74K 1% K M55342K12B2E74M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details