Vishay Precision Group Chip Resistor - Surface Mount M55342K12B2E00RWB

Description
THICK FILM RESISTOR 0603 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 0603 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K12B2E00RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B2E00RWB-ND
Chip Resistor - Surface Mount 541-M55342K12B2E00RWB-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet
Res Thin Film 0603 2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray - M55342K12B2E00RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray
M55342K12B2E00RWB
Res Thin Film 0603 2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray M55342K12B2E00RWB
Res Thin Film 0603 2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0603 2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,2Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0603-Case,rm-Milstyle Vishay - 43K2868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,2Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0603-Case,rm-Milstyle Vishay
43K2868
Resistor,thick Film,2Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0603-Case,rm-Milstyle Vishay 43K2868
Resistor,Thick Film,2KOhms,50WV,1+/ -% Tol,100ppm-TC,0603-C ase,RM-MilStyle

Resistor,Thick Film,2KOhms,50WV,1+/-% Tol,100ppm-TC,0603-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-M55342K12B2E00RWB-ND M55342K12B2E00RWB 43K2868
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 2K Ohm 1% 1/10W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,2Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0603-Case,rm-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers