RES 2Kohm 1/10W 0.1% 0603
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K12B2B00RBS | 764-M55342K12B2B00RBS-ND |
| Product Name | RES 2K OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 |
| Resistance Range | 2000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.1000 watts |
| Configuration | Single Resistor |