Vishay Intertechnology, Inc. Res Thick Film 0603 294 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B294DRS2

Description
Res Thick Film 0603 294 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 294 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 294 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R - M55342K12B294DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 294 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
M55342K12B294DRS2
Res Thick Film 0603 294 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R M55342K12B294DRS2
Res Thick Film 0603 294 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0603 294 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K12B294DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B294DRS2TR-ND
Chip Resistor - Surface Mount 541-M55342K12B294DRS2TR-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K12B294DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B294DRS2CT-ND
Chip Resistor - Surface Mount 541-M55342K12B294DRS2CT-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K12B294DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K12B294DRS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K12B294DRS2DKR-ND
THICK FILM RESISTOR 0603 1%

THICK FILM RESISTOR 0603 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B294DRS2 541-M55342K12B294DRS2TR-ND
Product Name Res Thick Film 0603 294 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 100 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details