Vishay Precision Group Rcwpm-0603 26.1K 1% K M55342K12B26E1S Ts Vishay M55342K12B26E1SWL

Description
RCWPM-0603 26.1K 1% K M55342K12B26E1S TS
Description
RCWPM-0603 26.1K 1% K M55342K12B26E1S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 26.1K 1% K M55342K12B26E1S Ts Vishay - 22P7440 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 26.1K 1% K M55342K12B26E1S Ts Vishay
22P7440
Rcwpm-0603 26.1K 1% K M55342K12B26E1S Ts Vishay 22P7440
RCWPM-0603 26.1K 1% K M55342K12B26E1S TS

RCWPM-0603 26.1K 1% K M55342K12B26E1S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7440
Product Name Rcwpm-0603 26.1K 1% K M55342K12B26E1S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers