Vishay Precision Group Rcwpm-0603 22K 5% K M55342K12B22K0M Rsl Vishay M55342K12B22K0MUL

Description
RCWPM-0603 22K 5% K M55342K12B22K0M RSL
Description
RCWPM-0603 22K 5% K M55342K12B22K0M RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 22K 5% K M55342K12B22K0M Rsl Vishay - 22P7306 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 22K 5% K M55342K12B22K0M Rsl Vishay
22P7306
Rcwpm-0603 22K 5% K M55342K12B22K0M Rsl Vishay 22P7306
RCWPM-0603 22K 5% K M55342K12B22K0M RSL

RCWPM-0603 22K 5% K M55342K12B22K0M RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7306
Product Name Rcwpm-0603 22K 5% K M55342K12B22K0M Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers