Vishay Intertechnology, Inc. THIN FILM,0603,1.69K,.1%,100PPM,WAFFLE M55342K12B1B69RWS

Description
THIN FILM,0603,1.69K,.1%, 100PPM,WAFFLE
Request a Quote Datasheet
Description
THIN FILM,0603,1.69K,.1%, 100PPM,WAFFLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,1.69K,.1%,100PPM,WAFFLE - M55342K12B1B69RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,1.69K,.1%,100PPM,WAFFLE
M55342K12B1B69RWS
THIN FILM,0603,1.69K,.1%,100PPM,WAFFLE M55342K12B1B69RWS
THIN FILM,0603,1.69K,.1%, 100PPM,WAFFLE

THIN FILM,0603,1.69K,.1%,100PPM,WAFFLE

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B1B69RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B1B69RWS-ND
Chip Resistor - Surface Mount 764-M55342K12B1B69RWS-ND
1.69 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

1.69 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B1B69RWS 764-M55342K12B1B69RWS-ND
Product Name THIN FILM,0603,1.69K,.1%,100PPM,WAFFLE Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details