Vishay Intertechnology, Inc. RES 1.23K OHM 1/10W 0.1% 0603 M55342K12B1B23RT5

Description
RES 1.23Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 1.23Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.23K OHM 1/10W 0.1% 0603 - M55342K12B1B23RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.23K OHM 1/10W 0.1% 0603
M55342K12B1B23RT5
RES 1.23K OHM 1/10W 0.1% 0603 M55342K12B1B23RT5
RES 1.23Kohm 1/10W 0.1% 0603

RES 1.23Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B1B23RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B1B23RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K12B1B23RT5TR-ND
1.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

1.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B1B23RT5 764-M55342K12B1B23RT5TR-ND
Product Name RES 1.23K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 1230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details