Vishay Precision Group Rcwpm-0603 18 5% K M55342K12B18J0M Tsl Vishay M55342K12B18J0MWL

Description
RCWPM-0603 18 5% K M55342K12B18J0M TSL
Description
RCWPM-0603 18 5% K M55342K12B18J0M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 18 5% K M55342K12B18J0M Tsl Vishay - 22P7041 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 18 5% K M55342K12B18J0M Tsl Vishay
22P7041
Rcwpm-0603 18 5% K M55342K12B18J0M Tsl Vishay 22P7041
RCWPM-0603 18 5% K M55342K12B18J0M TSL

RCWPM-0603 18 5% K M55342K12B18J0M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P7041
Product Name Rcwpm-0603 18 5% K M55342K12B18J0M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers