Vishay Intertechnology, Inc. RES 18.7K OHM 1/10W 0.1% 0603 M55342K12B18B7RWS

Description
RES 18.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 18.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/10W 0.1% 0603 - M55342K12B18B7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/10W 0.1% 0603
M55342K12B18B7RWS
RES 18.7K OHM 1/10W 0.1% 0603 M55342K12B18B7RWS
RES 18.7Kohm 1/10W 0.1% 0603

RES 18.7Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K12B18B7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K12B18B7RWS-ND
Chip Resistor - Surface Mount 764-M55342K12B18B7RWS-ND
18.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

18.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K12B18B7RWS 764-M55342K12B18B7RWS-ND
Product Name RES 18.7K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 18700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers