Res Thick Film 0603 150 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R
RCWPM-0603 150 1% K M55342K12B15
RCWPM-0603 150 1% K M55342K12B15
RCWPM-0603 150 1% K M55342K12B15
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K12B150DRS2 | 541-M55342K12B150DRS2CT-ND |
| Product Name | Res Thick Film 0603 150 Ohm 1% 7/100W ¦100ppm/¦C 0.01% SMD T/R | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 100 watts | 0.1000 watts |