Vishay Intertechnology, Inc. Res Thick Film 0603 121 Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R M55342K12B121DMS6

Description
Res Thick Film 0603 121 Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 0603 121 Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 121 Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R - M55342K12B121DMS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 121 Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R
M55342K12B121DMS6
Res Thick Film 0603 121 Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R M55342K12B121DMS6
Res Thick Film 0603 121 Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R

Res Thick Film 0603 121 Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K12B121DMS6
Product Name Res Thick Film 0603 121 Ohm 1% 7/100W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers