Vishay Precision Group Rcwpm-0603 11.8K 1% K M55342K12B11E8P Rs Vishay M55342K12B11E8PUL

Description
RCWPM-0603 11.8K 1% K M55342K12B11E8P RS
Description
RCWPM-0603 11.8K 1% K M55342K12B11E8P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 11.8K 1% K M55342K12B11E8P Rs Vishay - 22P6687 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 11.8K 1% K M55342K12B11E8P Rs Vishay
22P6687
Rcwpm-0603 11.8K 1% K M55342K12B11E8P Rs Vishay 22P6687
RCWPM-0603 11.8K 1% K M55342K12B11E8P RS

RCWPM-0603 11.8K 1% K M55342K12B11E8P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6687
Product Name Rcwpm-0603 11.8K 1% K M55342K12B11E8P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details