Vishay Intertechnology, Inc. Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R M55342K12B110JMS2

Description
Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R - M55342K12B110JMS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R
M55342K12B110JMS2
Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R M55342K12B110JMS2
Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R

Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K12B110JMS2
Product Name Res Thick Film 0603 110 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details