Vishay Precision Group RES, RESISTOR, 10K, RESTRICTED M55342K12B10E0R

Description
RES, RESISTOR, 10K, RESTRICTED
Request a Quote
Description
RES, RESISTOR, 10K, RESTRICTED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, RESISTOR, 10K, RESTRICTED - M55342K12B10E0R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, RESISTOR, 10K, RESTRICTED
M55342K12B10E0R
RES, RESISTOR, 10K, RESTRICTED M55342K12B10E0R
RES, RESISTOR, 10K, RESTRICTED

RES, RESISTOR, 10K, RESTRICTED

Supplier's Site
Res, Thick Film, 10K, 1%, 0.07W, 0603; Resistance Vishay - 68H7975 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.07W, 0603; Resistance Vishay
68H7975
Res, Thick Film, 10K, 1%, 0.07W, 0603; Resistance Vishay 68H7975
RES, THICK FILM, 10K, 1%, 0.07W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:70mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

RES, THICK FILM, 10K, 1%, 0.07W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:70mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K12B10E0R 68H7975
Product Name RES, RESISTOR, 10K, RESTRICTED Res, Thick Film, 10K, 1%, 0.07W, 0603; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details