Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K11B9B76RT5

Description
9.76 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
9.76 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K11B9B76RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B9B76RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K11B9B76RT5TR-ND
9.76 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

9.76 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0402 9.76K Ohm 0.1% 1/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K11B9B76RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0402 9.76K Ohm 0.1% 1/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K11B9B76RT5
Res Thin Film 0402 9.76K Ohm 0.1% 1/20W ¦100ppm/¦C 0.01% SMD T/R M55342K11B9B76RT5
Res Thin Film 0402 9.76K Ohm 0.1% 1/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0402 9.76K Ohm 0.1% 1/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K11B9B76RT5TR-ND M55342K11B9B76RT5
Product Name Chip Resistor - Surface Mount Res Thin Film 0402 9.76K Ohm 0.1% 1/20W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details