Vishay Intertechnology, Inc. RES 9.76K OHM 1/20W 0.1% 0402 M55342K11B9B76RT0

Description
RES 9.76Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 9.76Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/20W 0.1% 0402 - M55342K11B9B76RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/20W 0.1% 0402
M55342K11B9B76RT0
RES 9.76K OHM 1/20W 0.1% 0402 M55342K11B9B76RT0
RES 9.76Kohm 1/20W 0.1% 0402

RES 9.76Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B9B76RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B9B76RT0TR-ND
Chip Resistor - Surface Mount 764-M55342K11B9B76RT0TR-ND
9.76 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

9.76 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B9B76RT0 764-M55342K11B9B76RT0TR-ND
Product Name RES 9.76K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 9760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567777 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD164JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details