Vishay Precision Group Rcwpm-0402 7.15K 1% K M55342K11B7E15P Rs Vishay M55342K11B7E15PUL

Description
RCWPM-0402 7.15K 1% K M55342K11B7E15P RS
Description
RCWPM-0402 7.15K 1% K M55342K11B7E15P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 7.15K 1% K M55342K11B7E15P Rs Vishay - 22P6035 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 7.15K 1% K M55342K11B7E15P Rs Vishay
22P6035
Rcwpm-0402 7.15K 1% K M55342K11B7E15P Rs Vishay 22P6035
RCWPM-0402 7.15K 1% K M55342K11B7E15P RS

RCWPM-0402 7.15K 1% K M55342K11B7E15P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6035
Product Name Rcwpm-0402 7.15K 1% K M55342K11B7E15P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details