Vishay Precision Group Rcwpm-0402 75 1% K M55342K11B75D0S Rsl Vishay M55342K11B75D0SUL

Description
RCWPM-0402 75 1% K M55342K11B75D0S RSL
Description
RCWPM-0402 75 1% K M55342K11B75D0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 75 1% K M55342K11B75D0S Rsl Vishay - 22P6087 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 75 1% K M55342K11B75D0S Rsl Vishay
22P6087
Rcwpm-0402 75 1% K M55342K11B75D0S Rsl Vishay 22P6087
RCWPM-0402 75 1% K M55342K11B75D0S RSL

RCWPM-0402 75 1% K M55342K11B75D0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6087
Product Name Rcwpm-0402 75 1% K M55342K11B75D0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers