Vishay Precision Group Rcwpm-0402 750 5% K M55342K11B750Jr Tsl Vishay M55342K11B750JRWL

Description
RCWPM-0402 750 5% K M55342K11B750JR TSL
Description
RCWPM-0402 750 5% K M55342K11B750JR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 750 5% K M55342K11B750Jr Tsl Vishay - 22P6120 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 750 5% K M55342K11B750Jr Tsl Vishay
22P6120
Rcwpm-0402 750 5% K M55342K11B750Jr Tsl Vishay 22P6120
RCWPM-0402 750 5% K M55342K11B750JR TSL

RCWPM-0402 750 5% K M55342K11B750JR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P6120
Product Name Rcwpm-0402 750 5% K M55342K11B750Jr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details