Vishay Precision Group Rcwpm-0402 5.1K 2% K M55342K11B5H10P Tsl Vishay M55342K11B5H10PWL

Description
RCWPM-0402 5.1K 2% K M55342K11B5H10P TSL
Description
RCWPM-0402 5.1K 2% K M55342K11B5H10P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 5.1K 2% K M55342K11B5H10P Tsl Vishay - 22P5612 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 5.1K 2% K M55342K11B5H10P Tsl Vishay
22P5612
Rcwpm-0402 5.1K 2% K M55342K11B5H10P Tsl Vishay 22P5612
RCWPM-0402 5.1K 2% K M55342K11B5H10P TSL

RCWPM-0402 5.1K 2% K M55342K11B5H10P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5612
Product Name Rcwpm-0402 5.1K 2% K M55342K11B5H10P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details