Vishay Precision Group Rcwpm-0402 5.76K 1% K M55342K11B5E76S Ts Vishay M55342K11B5E76SWL

Description
RCWPM-0402 5.76K 1% K M55342K11B5E76S TS
Description
RCWPM-0402 5.76K 1% K M55342K11B5E76S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 5.76K 1% K M55342K11B5E76S Ts Vishay - 22P5604 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 5.76K 1% K M55342K11B5E76S Ts Vishay
22P5604
Rcwpm-0402 5.76K 1% K M55342K11B5E76S Ts Vishay 22P5604
RCWPM-0402 5.76K 1% K M55342K11B5E76S TS

RCWPM-0402 5.76K 1% K M55342K11B5E76S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5604
Product Name Rcwpm-0402 5.76K 1% K M55342K11B5E76S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details