Vishay Precision Group Rcwpm-0402 4.99K 1% K M55342K11B4E99P Ts Vishay M55342K11B4E99PWL

Description
RCWPM-0402 4.99K 1% K M55342K11B4E99P TS
Description
RCWPM-0402 4.99K 1% K M55342K11B4E99P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 4.99K 1% K M55342K11B4E99P Ts Vishay - 22P5322 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 4.99K 1% K M55342K11B4E99P Ts Vishay
22P5322
Rcwpm-0402 4.99K 1% K M55342K11B4E99P Ts Vishay 22P5322
RCWPM-0402 4.99K 1% K M55342K11B4E99P TS

RCWPM-0402 4.99K 1% K M55342K11B4E99P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5322
Product Name Rcwpm-0402 4.99K 1% K M55342K11B4E99P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details