Vishay Precision Group Rcwpm-0402 422K 1% K M55342K11B422Es Rsl Vishay M55342K11B422ESUL

Description
RCWPM-0402 422K 1% K M55342K11B422ES RSL
Description
RCWPM-0402 422K 1% K M55342K11B422ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 422K 1% K M55342K11B422Es Rsl Vishay - 22P5391 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 422K 1% K M55342K11B422Es Rsl Vishay
22P5391
Rcwpm-0402 422K 1% K M55342K11B422Es Rsl Vishay 22P5391
RCWPM-0402 422K 1% K M55342K11B422ES RSL

RCWPM-0402 422K 1% K M55342K11B422ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5391
Product Name Rcwpm-0402 422K 1% K M55342K11B422Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers