Vishay Intertechnology, Inc. RES 40.2K OHM 1/20W 1% 0402 M55342K11B40E2MT5V

Description
RES 40.2Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 40.2Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/20W 1% 0402 - M55342K11B40E2MT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/20W 1% 0402
M55342K11B40E2MT5V
RES 40.2K OHM 1/20W 1% 0402 M55342K11B40E2MT5V
RES 40.2Kohm 1/20W 1% 0402

RES 40.2Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B40E2MT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B40E2MT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K11B40E2MT5VTR-ND
40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

40.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B40E2MT5V 764-M55342K11B40E2MT5VTR-ND
Product Name RES 40.2K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176763-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details