Vishay Precision Group Rcwpm-0402 3.9K 5% K M55342K11B3K90R Rsl Vishay M55342K11B3K90RUL

Description
RCWPM-0402 3.9K 5% K M55342K11B3K90R RSL
Description
RCWPM-0402 3.9K 5% K M55342K11B3K90R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 3.9K 5% K M55342K11B3K90R Rsl Vishay - 22P4959 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 3.9K 5% K M55342K11B3K90R Rsl Vishay
22P4959
Rcwpm-0402 3.9K 5% K M55342K11B3K90R Rsl Vishay 22P4959
RCWPM-0402 3.9K 5% K M55342K11B3K90R RSL

RCWPM-0402 3.9K 5% K M55342K11B3K90R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4959
Product Name Rcwpm-0402 3.9K 5% K M55342K11B3K90R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details