Vishay Precision Group Rcwpm-0402 3.92K 1% K M55342K11B3E92M Rs Vishay M55342K11B3E92MUL

Description
RCWPM-0402 3.92K 1% K M55342K11B3E92M RS
Description
RCWPM-0402 3.92K 1% K M55342K11B3E92M RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 3.92K 1% K M55342K11B3E92M Rs Vishay - 22P4929 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 3.92K 1% K M55342K11B3E92M Rs Vishay
22P4929
Rcwpm-0402 3.92K 1% K M55342K11B3E92M Rs Vishay 22P4929
RCWPM-0402 3.92K 1% K M55342K11B3E92M RS

RCWPM-0402 3.92K 1% K M55342K11B3E92M RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4929
Product Name Rcwpm-0402 3.92K 1% K M55342K11B3E92M Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details