Vishay Intertechnology, Inc. RES 3.92K OHM 1/20W 1% 0402 M55342K11B3E92MT1V

Description
RES 3.92Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 3.92Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/20W 1% 0402 - M55342K11B3E92MT1V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/20W 1% 0402
M55342K11B3E92MT1V
RES 3.92K OHM 1/20W 1% 0402 M55342K11B3E92MT1V
RES 3.92Kohm 1/20W 1% 0402

RES 3.92Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B3E92MT1VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B3E92MT1VTR-ND
Chip Resistor - Surface Mount 764-M55342K11B3E92MT1VTR-ND
3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

3.92 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B3E92MT1V 764-M55342K11B3E92MT1VTR-ND
Product Name RES 3.92K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details