Vishay Precision Group Rcwpm-0402 261K 1% K M55342K11B261Er Tsl Vishay M55342K11B261ERWL

Description
RCWPM-0402 261K 1% K M55342K11B261ER TSL
Description
RCWPM-0402 261K 1% K M55342K11B261ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 261K 1% K M55342K11B261Er Tsl Vishay - 22P4778 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 261K 1% K M55342K11B261Er Tsl Vishay
22P4778
Rcwpm-0402 261K 1% K M55342K11B261Er Tsl Vishay 22P4778
RCWPM-0402 261K 1% K M55342K11B261ER TSL

RCWPM-0402 261K 1% K M55342K11B261ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4778
Product Name Rcwpm-0402 261K 1% K M55342K11B261Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details